Walsin Technology Corp. Ceramic Capacitors 0805B102M201CT

Description
1000pF ±20% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0805B102M201CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0805B102M201CTTR-ND
Ceramic Capacitors 1292-0805B102M201CTTR-ND
1000pF ±20% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

1000pF ±20% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1292-0805B102M201CTTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1345676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details