Walsin Technology Corp. Ceramic Capacitors 0603X474K100CT

Description
0.47µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1646-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1646-1-ND
Ceramic Capacitors 1292-1646-1-ND
0.47µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1646-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1646-6-ND
Ceramic Capacitors 1292-1646-6-ND
0.47µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1646-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1646-2-ND
Ceramic Capacitors 1292-1646-2-ND
0.47µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

0.47µF ±10% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 0.47 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y7803 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.47 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y7803
Multilayer Ceramic Capacitor, 0.47 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y7803
Multilayer Ceramic Capacitor, 0.47 F, 10%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.47 F, 10%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1646-1-ND 1292-1646-6-ND 58Y7803
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 0.47 F, 10%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701324 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitor 4700Pf, 100V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F635 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 0.0047 microF
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000820GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details