Walsin Technology Corp. Ceramic Capacitors 0603X225M100CT

Description
2.2µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603X225M100CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603X225M100CTTR-ND
Ceramic Capacitors 1292-0603X225M100CTTR-ND
2.2µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

2.2µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 2.2 F, 20%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y7801 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 2.2 F, 20%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y7801
Multilayer Ceramic Capacitor, 2.2 F, 20%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y7801
Multilayer Ceramic Capacitor, 2.2 F, 20%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 2.2 F, 20%, X5R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-0603X225M100CTTR-ND 58Y7801
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, 2.2 F, 20%, X5R, 10 V, 0603 [1608 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701314 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 337XMPL002MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers