1µF ±20% 10V Ceramic Capacitor X5R 0603 (1608 Metric)
CAP, 1UF, 10VDC, MLCC, 0603 ROHS COMPLIANT: YES
CAP, 1UF, 10V, MLCC, 0603 ROHS COMPLIANT: YES
MLCC 1UF 10V X5R 0603
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-0603X105M100CTTR-ND | 10AK0298 | 0603X105M100CT |
| Product Name | Ceramic Capacitors | Cap, 1Uf, 10Vdc, Mlcc, 0603 Rohs Compliant Walsin | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF |