8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 8.2PF 50V C0G/NP0 0603 Product overview: 0603N8R2C500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603N8R2C500CT can be used for catalog matching and distributor lookup.
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
CAP, 8.2PF, 50V, C0G/NP0, 0603, REEL; Capacitance:8.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature RoHS Compliant: Yes
MLCC 8.2PF 50V NPO 0603
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-0603N8R2C500CTTR-ND | 60-0603N8R2C500CT | 0603N8R2C500CT | 77Y8150 | 0603N8R2C500CT |
| Product Name | Ceramic Capacitors | 8.2PF 50V Capacitor | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, 8.2Pf, 50V, C0G/np0, 0603, Reel; Capacitance Walsin | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |