Walsin Technology Corp. Ceramic Capacitors 0603N5R0C500CT

Description
5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1537-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1537-1-ND
Ceramic Capacitors 1292-1537-1-ND
5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1537-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1537-6-ND
Ceramic Capacitors 1292-1537-6-ND
5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1537-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1537-2-ND
Ceramic Capacitors 1292-1537-2-ND
5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

5pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 5Pf, 50V, C0G/np0, 0603, Reel; Capacitance Walsin - 77Y8147 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5Pf, 50V, C0G/np0, 0603, Reel; Capacitance Walsin
77Y8147
Cap, 5Pf, 50V, C0G/np0, 0603, Reel; Capacitance Walsin 77Y8147
CAP, 5PF, 50V, C0G/NP0, 0603, REEL; Capacitance:5pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature RoHS Compliant: Yes

CAP, 5PF, 50V, C0G/NP0, 0603, REEL; Capacitance:5pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 5Pf, 50V, C0G/np0, 0603, Reel; Capacitance Walsin - 78Y5283 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5Pf, 50V, C0G/np0, 0603, Reel; Capacitance Walsin
78Y5283
Cap, 5Pf, 50V, C0G/np0, 0603, Reel; Capacitance Walsin 78Y5283
CAP, 5PF, 50V, C0G/NP0, 0603, REEL; Capacitance:5pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature RoHS Compliant: Yes

CAP, 5PF, 50V, C0G/NP0, 0603, REEL; Capacitance:5pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1537-1-ND 1292-1537-6-ND 77Y8147
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 5Pf, 50V, C0G/np0, 0603, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 338-4105-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details