Walsin Technology Corp. Ceramic Capacitors 0603N560J101CT

Description
56pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
56pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1534-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1534-1-ND
Ceramic Capacitors 1292-1534-1-ND
56pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

56pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1534-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1534-6-ND
Ceramic Capacitors 1292-1534-6-ND
56pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

56pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1534-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1534-2-ND
Ceramic Capacitors 1292-1534-2-ND
56pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

56pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603N560J101CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603N560J101CT
Ceramic Capacitors 0603N560J101CT
CAP CER 56PF 100V C0G/NP0 0603

CAP CER 56PF 100V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1534-1-ND 1292-1534-6-ND 0603N560J101CT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701317 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX223K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH1R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details