Walsin Technology Corp. Ceramic Capacitors 0603N3R0C500CT

Description
3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603N3R0C500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603N3R0C500CTTR-ND
Ceramic Capacitors 1292-0603N3R0C500CTTR-ND
3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603N3R0C500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603N3R0C500CT
Ceramic Capacitors 0603N3R0C500CT
MLCC 3PF 50V NPO 0603

MLCC 3PF 50V NPO 0603

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 0603N3R0C500CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
0603N3R0C500CT
Capacitors - Ceramic Capacitors 0603N3R0C500CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site
Cap, 3Pf, 50V, C0G/np0, 0603, Reel; Capacitance Walsin - 77Y8140 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3Pf, 50V, C0G/np0, 0603, Reel; Capacitance Walsin
77Y8140
Cap, 3Pf, 50V, C0G/np0, 0603, Reel; Capacitance Walsin 77Y8140
CAP, 3PF, 50V, C0G/NP0, 0603, REEL; Capacitance:3pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature RoHS Compliant: Yes

CAP, 3PF, 50V, C0G/NP0, 0603, REEL; Capacitance:3pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 3Pf, 50V, C0G/np0, 0603, Reel; Capacitance Walsin - 78Y5276 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3Pf, 50V, C0G/np0, 0603, Reel; Capacitance Walsin
78Y5276
Cap, 3Pf, 50V, C0G/np0, 0603, Reel; Capacitance Walsin 78Y5276
CAP, 3PF, 50V, C0G/NP0, 0603, REEL; Capacitance:3pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature RoHS Compliant: Yes

CAP, 3PF, 50V, C0G/NP0, 0603, REEL; Capacitance:3pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0603N3R0C500CTTR-ND 0603N3R0C500CT 0603N3R0C500CT 77Y8140
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 3Pf, 50V, C0G/np0, 0603, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - P10G470J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details