Walsin Technology Corp. Ceramic Capacitors 0603N361F500CT

Description
360pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
360pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603N361F500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603N361F500CTTR-ND
Ceramic Capacitors 1292-0603N361F500CTTR-ND
360pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

360pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1292-0603N361F500CTTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 335SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers