Walsin Technology Corp. Ceramic Capacitors 0603N332J250CT

Description
3300pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3300pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603N332J250CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603N332J250CTTR-ND
Ceramic Capacitors 1292-0603N332J250CTTR-ND
3300pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3300pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap Ceramic 0.0033uF 25V C0G 5% Pad SMD 0603 125°C T/R - 883-0603N332J250CT - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 0.0033uF 25V C0G 5% Pad SMD 0603 125°C T/R
883-0603N332J250CT
Cap Ceramic 0.0033uF 25V C0G 5% Pad SMD 0603 125°C T/R 883-0603N332J250CT
Cap Ceramic 0.0033uF 25V C0G 5% Pad SMD 0603 125°C T/R

Cap Ceramic 0.0033uF 25V C0G 5% Pad SMD 0603 125°C T/R

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors
Product Number 1292-0603N332J250CTTR-ND 883-0603N332J250CT
Product Name Ceramic Capacitors Cap Ceramic 0.0033uF 25V C0G 5% Pad SMD 0603 125°C T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition C0G
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1701324 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details