Walsin Technology Corp. Ceramic Capacitors 0603N272J500CT

Description
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1513-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1513-6-ND
Ceramic Capacitors 1292-1513-6-ND
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1513-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1513-2-ND
Ceramic Capacitors 1292-1513-2-ND
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1513-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1513-1-ND
Ceramic Capacitors 1292-1513-1-ND
2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

2700pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
2700PF 50V Capacitor
60-0603N272J500CT
2700PF 50V Capacitor 60-0603N272J500CT
CAP CER 2700PF 50V C0G/NP0 0603 Product overview: 0603N272J500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603N272J500CT can be used for catalog matching and distributor lookup.

CAP CER 2700PF 50V C0G/NP0 0603 Product overview: 0603N272J500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2700PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2700PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603N272J500CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0603N272J500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603N272J500CT
Ceramic Capacitors 0603N272J500CT
CAP CER 2700PF 50V C0G/NP0 0603

CAP CER 2700PF 50V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1513-6-ND 1292-1513-2-ND 60-0603N272J500CT 0603N272J500CT
Product Name Ceramic Capacitors Ceramic Capacitors 2700PF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Film Paper Film Capacitors - 105PPA122K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers