22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
22pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Multilayer Ceramic Capacitor, 22 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes
Multilayer Ceramic Capacitor, 22 pF, 5%, C0G / NP0, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP CER 22PF 100V C0G/NP0 0603
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1502-1-ND | 1292-1502-6-ND | 58Y7768 | 0603N220J101CT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, 22 Pf, 5%, C0G / Np0, 100 V, 0603 [1608 Metric] Rohs Compliant Walsin | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |