The Multilayer Ceramic Capacitor has a capacitance of 120 pF with a tolerance of ±5%. It utilizes a C0G/NP0 dielectric, which is known for its stability and low loss characteristics, making it suitable for high-frequency applications. The capacitor is rated for a maximum voltage of 50 V and comes in a compact 0603 (1608 metric) package size. It features a lead-free termination, compliant with RoHS standards, ensuring it meets environmental regulations. This capacitor is ideal for use in general digital circuits, power supply bypass applications, consumer electronics, and telecommunications.
CAP CER 120PF 50V C0G/NP0 0603 Product overview: 0603N121J500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 120PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603N121J500CT can be used for catalog matching and distributor lookup.
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
120pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 120PF 50V C0G/NP0 0603
Multilayer Ceramic Capacitor, 120 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-0603N121J500CT | 1292-1481-2-ND | 1292-1481-6-ND | 0603N121J500CT | 58Y7761 |
| Product Name | 120PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, 120 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1.20E-4 microF | 1.20E-4 microF |