Walsin Technology Corp. Ceramic Capacitors 0603N101K100CT

Description
100pF ±10% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
100pF ±10% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603N101K100CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603N101K100CTTR-ND
Ceramic Capacitors 1292-0603N101K100CTTR-ND
100pF ±10% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

100pF ±10% 10V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 100Pf, 10Vdc, Mlcc, 0603 Rohs Compliant Walsin - 10AK0283 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 10Vdc, Mlcc, 0603 Rohs Compliant Walsin
10AK0283
Cap, 100Pf, 10Vdc, Mlcc, 0603 Rohs Compliant Walsin 10AK0283
CAP, 100PF, 10VDC, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 100PF, 10VDC, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 100Pf, 10V, Mlcc, 0603 Rohs Compliant Walsin - 29AK9392 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 10V, Mlcc, 0603 Rohs Compliant Walsin
29AK9392
Cap, 100Pf, 10V, Mlcc, 0603 Rohs Compliant Walsin 29AK9392
CAP, 100PF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 100PF, 10V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-0603N101K100CTTR-ND 10AK0283
Product Name Ceramic Capacitors Cap, 100Pf, 10Vdc, Mlcc, 0603 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22U224M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details