Walsin Technology Corporation
CAP CER 100PF 50V C0G/NP0 0603 Product overview: 0603N101J500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603N101J500CT can be used for catalog matching and distributor lookup.
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
100pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 100PF 50V C0G/NP0 0603
Multilayer Ceramic Capacitor, 100 pF, 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
50V 100pF NP0 ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1763297 | 60-0603N101J500CT | 1292-1644-6-ND | 1292-1644-1-ND | 0603N101J500CT | 58Y7757 | 0603N101J500CT |
| Product Name | MLCCs - Multilayer Ceramic Capacitors | 100PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, 100 Pf, 5%, C0G / Np0, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Technology | Multilayer | Film Capacitors | Multilayer | Multilayer | |||
| Applications | Automotive | General Purpose | General Purpose | General Purpose | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition; Ceramic NPO | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor |