CAP, 0.47µF, 50V, 20%, Y5V, 0603, REEL; Capacitance:0.47µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 77Y8124 |
| Product Name | Cap, 0.47Μf, 50V, 20%, Y5V, 0603, Reel; Capacitance Walsin |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -25 to ? C (-13 to ? F) |
| Capacitance Range | 0.4700 microF |