0.1µF -20%, +80% 50V Ceramic Capacitor Y5V (F) 0603 (1608 Metric)
CAP CER 0.1UF 50V Y5V 0603 Product overview: 0603F104Z500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603F104Z500CT can be used for catalog matching and distributor lookup.
CAP CER 0.1UF 50V Y5V 0603
CAP, 0.1µF, 50V, Y5V, 0603, REEL; Capacitance:0.1µF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:+80%, -20%; Dielectric Characteristic:Y5V; Product Range:-; Operating Temperature Min:-25°C; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1468-2-ND | 60-0603F104Z500CT | 0603F104Z500CT | 77Y8111 |
| Product Name | Ceramic Capacitors | 0.1UF 50V Capacitor | Ceramic Capacitors | Cap, 0.1Μf, 50V, Y5V, 0603, Reel; Capacitance Walsin |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to ? C (-13 to ? F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |