Walsin Technology Corp. Ceramic Capacitors 0603B684K160CT

Description
0.68µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.68µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603B684K160CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603B684K160CTTR-ND
Ceramic Capacitors 1292-0603B684K160CTTR-ND
0.68µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.68µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0603B684K160CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603B684K160CT-ND
Ceramic Capacitors 1292-0603B684K160CT-ND
CAP CER 0.68UF 16V X7R 0603

CAP CER 0.68UF 16V X7R 0603

Buy Now Datasheet
Ceramic Capacitors - 1292-0603B684K160CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603B684K160CTDKR-ND
Ceramic Capacitors 1292-0603B684K160CTDKR-ND
CAP CER 0.68UF 16V X7R 0603

CAP CER 0.68UF 16V X7R 0603

Buy Now Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 0603B684K160CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
0603B684K160CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603B684K160CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site
Cap, 0.68Uf, 16V, Mlcc, 0603 Rohs Compliant Walsin - 50AJ6316 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.68Uf, 16V, Mlcc, 0603 Rohs Compliant Walsin
50AJ6316
Cap, 0.68Uf, 16V, Mlcc, 0603 Rohs Compliant Walsin 50AJ6316
CAP, 0.68UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.68UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0603B684K160CTTR-ND 1292-0603B684K160CTDKR-ND 0603B684K160CT 50AJ6316
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 0.68Uf, 16V, Mlcc, 0603 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701202 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details