Walsin Technology Corp. Ceramic Capacitors 0603B563J500CT

Description
0.056µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.056µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603B563J500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603B563J500CTTR-ND
Ceramic Capacitors 1292-0603B563J500CTTR-ND
0.056µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

0.056µF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.056Μf, 50V, 5%, X7R, 0603, Reel; Capacitance Walsin - 77Y8104 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.056Μf, 50V, 5%, X7R, 0603, Reel; Capacitance Walsin
77Y8104
Cap, 0.056Μf, 50V, 5%, X7R, 0603, Reel; Capacitance Walsin 77Y8104
CAP, 0.056µF, 50V, 5%, X7R, 0603, REEL; Capacitance:56000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.056µF, 50V, 5%, X7R, 0603, REEL; Capacitance:56000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.056Μf, 50V, 5%, X7R, 0603, Reel; Capacitance Walsin - 78Y5240 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.056Μf, 50V, 5%, X7R, 0603, Reel; Capacitance Walsin
78Y5240
Cap, 0.056Μf, 50V, 5%, X7R, 0603, Reel; Capacitance Walsin 78Y5240
CAP, 0.056µF, 50V, 5%, X7R, 0603, REEL; Capacitance:56000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.056µF, 50V, 5%, X7R, 0603, REEL; Capacitance:56000pF; Voltage Rating:50V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 0603B563J500CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0603B563J500CT
Capacitors - Ceramic Capacitors 0603B563J500CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1292-0603B563J500CTTR-ND 77Y8104 0603B563J500CT
Product Name Ceramic Capacitors Cap, 0.056Μf, 50V, 5%, X7R, 0603, Reel; Capacitance Walsin Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details