Walsin Technology Corp. Ceramic Capacitors 0603B474K500CT

Description
0603 MLCC X7R 0.47 UF +/- 10% 50
Request a Quote Datasheet
Description
0603 MLCC X7R 0.47 UF +/- 10% 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603B474K500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603B474K500CTTR-ND
Ceramic Capacitors 1292-0603B474K500CTTR-ND
0603 MLCC X7R 0.47 UF +/- 10% 50

0603 MLCC X7R 0.47 UF +/- 10% 50

Buy Now Datasheet
Cap, 0.47Uf, 50Vdc, Mlcc, 0603 Rohs Compliant Walsin - 10AK0279 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 50Vdc, Mlcc, 0603 Rohs Compliant Walsin
10AK0279
Cap, 0.47Uf, 50Vdc, Mlcc, 0603 Rohs Compliant Walsin 10AK0279
CAP, 0.47UF, 50VDC, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.47UF, 50VDC, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.47Uf, 50V, Mlcc, 0603 Rohs Compliant Walsin - 29AK9385 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 50V, Mlcc, 0603 Rohs Compliant Walsin
29AK9385
Cap, 0.47Uf, 50V, Mlcc, 0603 Rohs Compliant Walsin 29AK9385
CAP, 0.47UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.47UF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-0603B474K500CTTR-ND 10AK0279
Product Name Ceramic Capacitors Cap, 0.47Uf, 50Vdc, Mlcc, 0603 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SML025MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details