Walsin Technology Corp. Ceramic Capacitors 0603B474K250CT

Description
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1452-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1452-6-ND
Ceramic Capacitors 1292-1452-6-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1452-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1452-2-ND
Ceramic Capacitors 1292-1452-2-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1452-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1452-1-ND
Ceramic Capacitors 1292-1452-1-ND
0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0603B474K250CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603B474K250CT
Ceramic Capacitors 0603B474K250CT
CAP CER 0.47UF 25V X7R 0603

CAP CER 0.47UF 25V X7R 0603

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y7744 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y7744
Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y7744
Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
0603B474K250CT
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603B474K250CT
25V 470nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 470nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1452-6-ND 1292-1452-2-ND 0603B474K250CT 58Y7744 0603B474K250CT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 0.47 F, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Walsin Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M30R104M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details