Walsin Technology Corp. Ceramic Capacitors 0603B474J160CT

Description
0.47µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.47µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603B474J160CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603B474J160CTTR-ND
Ceramic Capacitors 1292-0603B474J160CTTR-ND
0.47µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

0.47µF ±5% 16V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.47Uf, 16V, Mlcc, 0603 Rohs Compliant Walsin - 50AJ6315 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Uf, 16V, Mlcc, 0603 Rohs Compliant Walsin
50AJ6315
Cap, 0.47Uf, 16V, Mlcc, 0603 Rohs Compliant Walsin 50AJ6315
CAP, 0.47UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.47UF, 16V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-0603B474J160CTTR-ND 50AJ6315
Product Name Ceramic Capacitors Cap, 0.47Uf, 16V, Mlcc, 0603 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C233U040EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details