470pF ±10% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 470PF 25V X7R 0603 Product overview: 0603B471K250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603B471K250CT can be used for catalog matching and distributor lookup.
MLCC 470PF 25V X7R 0603
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-0603B471K250CTTR-ND | 60-0603B471K250CT | 0603B471K250CT |
| Product Name | Ceramic Capacitors | 470PF 25V Capacitor | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |