CAP CER 0.33UF 16V X7R 0603 Product overview: 0603B334K160CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603B334K160CT can be used for catalog matching and distributor lookup.
0.33µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
0.33µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
0.33µF ±10% 16V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP, 0.33µF, 16V, 10%, X7R, 0603, REEL; Capacitance:0.33µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes
CAP, 0.33µF, 16V, 10%, X7R, 0603, REEL; Capacitance:0.33µF; Voltage Rating:16V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Cap Ceramic 0.33uF 16V X7R 10% SMD 0603 125C T/R
CAP CER 0.33UF 16V X7R 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-0603B334K160CT | 1292-1433-2-ND | 1292-1433-6-ND | 78Y5230 | 883-0603B334K160CT | 0603B334K160CT |
| Product Name | 0.33UF 16V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.33Μf, 16V, 10%, X7R, 0603, Reel; Capacitance Walsin | Cap Ceramic 0.33uF 16V X7R 10% SMD 0603 125C T/R | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition; CERAMIC | Ceramic Composition | |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |