Walsin Technology Corp. Ceramic Capacitors 0603B224K100CT

Description
0.22µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1418-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1418-6-ND
Ceramic Capacitors 1292-1418-6-ND
0.22µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1418-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1418-2-ND
Ceramic Capacitors 1292-1418-2-ND
0.22µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1418-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1418-1-ND
Ceramic Capacitors 1292-1418-1-ND
0.22µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

0.22µF ±10% 10V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y7724 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y7724
Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y7724
Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 10 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1418-6-ND 1292-1418-2-ND 58Y7724
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 10 V, 0603 [1608 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details