0.1µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
0.1µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
0.1µF ±20% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
CAP CER 0.1UF 25V X7R 0603 Product overview: 0603B104M250CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603B104M250CT can be used for catalog matching and distributor lookup.
CAP CER 0.1UF 25V X7R 0603
CAP, 0.1µF, 25V, 20%, X7R, 0603, REEL; Capacitance:0.1µF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1396-2-ND | 1292-1396-6-ND | 60-0603B104M250CT | 0603B104M250CT | 77Y8077 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 0.1UF 25V Capacitor | Ceramic Capacitors | Cap, 0.1Μf, 25V, 20%, X7R, 0603, Reel; Capacitance Walsin |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |