Walsin Technology Corp. Ceramic Capacitors 0603B104J250CT

Description
0.1µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.1µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1390-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1390-1-ND
Ceramic Capacitors 1292-1390-1-ND
0.1µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1390-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1390-2-ND
Ceramic Capacitors 1292-1390-2-ND
0.1µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1390-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1390-6-ND
Ceramic Capacitors 1292-1390-6-ND
0.1µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

0.1µF ±5% 25V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
0603B104J250CT
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603B104J250CT
25V 100nF X7R ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 100nF X7R ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y7706 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y7706
Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y7706
Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1390-1-ND 1292-1390-6-ND 0603B104J250CT 58Y7706
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Multilayer Ceramic Capacitor, 0.1 F, 5%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101193U050BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P400HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers