Walsin Technology Corp. Ceramic Capacitors 0603B103K201CT

Description
10000pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
10000pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603B103K201CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603B103K201CTTR-ND
Ceramic Capacitors 1292-0603B103K201CTTR-ND
10000pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 200V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Cap, 0.01Uf, 200V, Mlcc, 0603 Rohs Compliant Walsin - 50AJ6302 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 200V, Mlcc, 0603 Rohs Compliant Walsin
50AJ6302
Cap, 0.01Uf, 200V, Mlcc, 0603 Rohs Compliant Walsin 50AJ6302
CAP, 0.01UF, 200V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.01UF, 200V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 0603B103K201CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
0603B103K201CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603B103K201CT
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site
Ceramic Capacitors - 0603B103K201CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603B103K201CT
Ceramic Capacitors 0603B103K201CT
MLCC 0.01UF 200V X7R 0603

MLCC 0.01UF 200V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0603B103K201CTTR-ND 50AJ6302 0603B103K201CT 0603B103K201CT
Product Name Ceramic Capacitors Cap, 0.01Uf, 200V, Mlcc, 0603 Rohs Compliant Walsin Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855029P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105PPS152KD29 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details