Walsin Technology Corp. Ceramic Capacitors 0603B103K101CT

Description
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote
Description
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor (MLCC) with part number 58Y7701 features a capacitance of 0.01 F and a tolerance of 10%. It is constructed using X7R dielectric material, which provides stability and reliability in various applications. The capacitor is rated for a maximum voltage of 100 V and is packaged in a 0603 (1608 metric) size, making it suitable for compact electronic designs. This component is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. It is applicable in general digital circuits, power supply bypass applications, consumer electronics, and telecommunications. The MLCC is designed for surface mount technology (SMT) and has lead-free terminations, ensuring compatibility with modern soldering processes.

Datasheet Summary
Powered by GS/AI

The Multilayer Ceramic Capacitor (MLCC) with part number 58Y7701 features a capacitance of 0.01 F and a tolerance of 10%. It is constructed using X7R dielectric material, which provides stability and reliability in various applications. The capacitor is rated for a maximum voltage of 100 V and is packaged in a 0603 (1608 metric) size, making it suitable for compact electronic designs. This component is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. It is applicable in general digital circuits, power supply bypass applications, consumer electronics, and telecommunications. The MLCC is designed for surface mount technology (SMT) and has lead-free terminations, ensuring compatibility with modern soldering processes.

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1383-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1383-1-ND
Ceramic Capacitors 1292-1383-1-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1383-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1383-2-ND
Ceramic Capacitors 1292-1383-2-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1383-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1383-6-ND
Ceramic Capacitors 1292-1383-6-ND
10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

10000pF ±10% 100V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
10000PF 100V Capacitor
60-0603B103K101CT
10000PF 100V Capacitor 60-0603B103K101CT
CAP CER 10000PF 100V X7R 0603 Product overview: 0603B103K101CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603B103K101CT can be used for catalog matching and distributor lookup.

CAP CER 10000PF 100V X7R 0603 Product overview: 0603B103K101CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603B103K101CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Walsin - 58Y7701 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Walsin
58Y7701
Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Walsin 58Y7701
Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 100 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
0603B103K101CT
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 0603B103K101CT
100V 10nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 10nF X7R ±10% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - 0603B103K101CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0603B103K101CT
Ceramic Capacitors 0603B103K101CT
CAP CER 10000PF 100V X7R 0603

CAP CER 10000PF 100V X7R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1383-1-ND 1292-1383-6-ND 60-0603B103K101CT 58Y7701 0603B103K101CT 0603B103K101CT
Product Name Ceramic Capacitors Ceramic Capacitors 10000PF 100V Capacitor Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 100 V, 0603 [1608 Metric] Rohs Compliant Walsin Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPB102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details