CAP CER 10000PF 50V X7R 0603 Product overview: 0603B103J500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0603B103J500CT can be used for catalog matching and distributor lookup.
10000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
10000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
10000pF ±5% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
CAP CER 10000PF 50V X7R 0603
50V 10nF X7R ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-0603B103J500CT | 1292-1382-1-ND | 1292-1382-6-ND | 58Y7700 | 0603B103J500CT | 0603B103J500CT |
| Product Name | 10000PF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 50 V, 0603 [1608 Metric] Rohs Compliant Walsin | Ceramic Capacitors | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |