Walsin Technology Corp. Ceramic Capacitors 0603B102K251CT

Description
1000pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0603B102K251CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0603B102K251CTTR-ND
Ceramic Capacitors 1292-0603B102K251CTTR-ND
1000pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

1000pF ±10% 250V Ceramic Capacitor X7R 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0603B102K251CT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0603B102K251CT
Capacitors - Ceramic Capacitors 0603B102K251CT
Capacitors - Ceramic Capacitors

Capacitors - Ceramic Capacitors

Supplier's Site
Cap, 0.001Uf, 250V, Mlcc, 0603 Rohs Compliant Walsin - 29AK9376 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.001Uf, 250V, Mlcc, 0603 Rohs Compliant Walsin
29AK9376
Cap, 0.001Uf, 250V, Mlcc, 0603 Rohs Compliant Walsin 29AK9376
CAP, 0.001UF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.001UF, 250V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.001Uf, 250Vdc, Mlcc, 0603 Rohs Compliant Walsin - 10AK0270 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.001Uf, 250Vdc, Mlcc, 0603 Rohs Compliant Walsin
10AK0270
Cap, 0.001Uf, 250Vdc, Mlcc, 0603 Rohs Compliant Walsin 10AK0270
CAP, 0.001UF, 250VDC, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 0.001UF, 250VDC, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-0603B102K251CTTR-ND 0603B102K251CT 29AK9376
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 0.001Uf, 250V, Mlcc, 0603 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 107AVD025MEL-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701171 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details