Walsin Technology Corp. Ceramic Capacitors 0402X224K500CT

Description
0.22µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0402X224K500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402X224K500CTTR-ND
Ceramic Capacitors 1292-0402X224K500CTTR-ND
0.22µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

0.22µF ±10% 50V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0402X224K500CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402X224K500CT-ND
Ceramic Capacitors 1292-0402X224K500CT-ND
CAP CER 0.22UF 50V X5R 0402

CAP CER 0.22UF 50V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 1292-0402X224K500CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402X224K500CTDKR-ND
Ceramic Capacitors 1292-0402X224K500CTDKR-ND
CAP CER 0.22UF 50V X5R 0402

CAP CER 0.22UF 50V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 0402X224K500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402X224K500CT
Ceramic Capacitors 0402X224K500CT
MLCC 0.22UF 50V X5R 0402

MLCC 0.22UF 50V X5R 0402

Supplier's Site Datasheet
Cap, 0.22Uf, 50V, Mlcc, 0402 Rohs Compliant Walsin - 29AK9372 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 50V, Mlcc, 0402 Rohs Compliant Walsin
29AK9372
Cap, 0.22Uf, 50V, Mlcc, 0402 Rohs Compliant Walsin 29AK9372
CAP, 0.22UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.22UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, 0.22Uf, 50Vdc, Mlcc, 0402 Rohs Compliant Walsin - 10AK0245 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 50Vdc, Mlcc, 0402 Rohs Compliant Walsin
10AK0245
Cap, 0.22Uf, 50Vdc, Mlcc, 0402 Rohs Compliant Walsin 10AK0245
CAP, 0.22UF, 50VDC, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.22UF, 50VDC, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
0402X224K500CT
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402X224K500CT
50V 220nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 220nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0402X224K500CTTR-ND 1292-0402X224K500CTDKR-ND 0402X224K500CT 29AK9372 0402X224K500CT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 0.22Uf, 50V, Mlcc, 0402 Rohs Compliant Walsin Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Polymer Capacitor - 157XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers