CAP CER 0.15UF 10V X5R 0402 Product overview: 0402X154K100CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402X154K100CT can be used for catalog matching and distributor lookup.
0.15µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
0.15µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
0.15µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
CAP CER 0.15UF 10V X5R 0402
CAP, 0.15µF, 10V, 10%, X5R, 0402, REEL; Capacitance:0.15µF; Voltage Rating:10V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes
WALSIN 0402X154K100CT SMD Multilayer Ceramic Capacitor, General Purpose, 0402 [1005 Metric], 0.15 F, 10 V,10%, X5R
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-0402X154K100CT | 1292-1368-1-ND | 1292-1368-6-ND | 0402X154K100CT | 77Y8067 | 883-0402X154K100CT |
| Product Name | 0.15UF 10V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 0.15Μf, 10V, 10%, X5R, 0402, Reel; Capacitance Walsin | WALSIN 0402X154K100CT SMD Multilayer Ceramic Capacitor, General Purpose, 0402 [1005 Metric], 0.15 F, 10 V,10%, X5R |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 C (-67 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |