Walsin Technology Corp. Ceramic Capacitors 0402X105M6R3CT

Description
1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0402X105M6R3CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402X105M6R3CTTR-ND
Ceramic Capacitors 1292-0402X105M6R3CTTR-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0402X105M6R3CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402X105M6R3CTDKR-ND
Ceramic Capacitors 1292-0402X105M6R3CTDKR-ND
CAP CER 1UF 6.3V X5R 0402

CAP CER 1UF 6.3V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 1292-0402X105M6R3CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402X105M6R3CT-ND
Ceramic Capacitors 1292-0402X105M6R3CT-ND
CAP CER 1UF 6.3V X5R 0402

CAP CER 1UF 6.3V X5R 0402

Buy Now Datasheet
Ceramic Capacitors - 0402X105M6R3CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402X105M6R3CT
Ceramic Capacitors 0402X105M6R3CT
MLCC 1UF 6.3V X5R 0402

MLCC 1UF 6.3V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-0402X105M6R3CTTR-ND 1292-0402X105M6R3CTDKR-ND 0402X105M6R3CT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX102M100K202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers