1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
1µF ±10% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
CAP CER 1UF 16V X5R 0402 Product overview: 0402X105K160CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402X105K160CT can be used for catalog matching and distributor lookup.
16V 1uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
CAP, 1UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES
CAP CER 1UF 16V X5R 0402
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-0402X105K160CTDKR-ND | 1292-0402X105K160CTTR-ND | 60-0402X105K160CT | 0402X105K160CT | 50AJ6285 | 0402X105K160CT | 0402X105K160CT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 1UF 16V Capacitor | Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT | Cap, 1Uf, 16V, Mlcc, 0402 Rohs Compliant Walsin | Ceramic Capacitors | Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |