0.1µF ±5% 16V Ceramic Capacitor X5R 0402 (1005 Metric)
CAP, 0.1µF, 16V, 5%, X5R, 0402, REEL; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X5R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes
CAP, 0.1µF, 16V, 5%, X5R, 0402, REEL; Capacitance:0.1µF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X5R; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes
Capacitors - Ceramic Capacitors
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-0402X104J160CTTR-ND | 77Y8064 | 0402X104J160CT |
| Product Name | Ceramic Capacitors | Cap, 0.1Μf, 16V, 5%, X5R, 0402, Reel; Capacitance Walsin | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |