1µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
CAP CER 1UF 6.3V X6S 0402
CAP CER 1UF 6.3V X6S 0402
MLCC 1UF 6.3V X6S 0402
CAP, 1UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES
CAP, 1UF, 6.3VDC, MLCC, 0402 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-0402S105K6R3CTTR-ND | 1292-0402S105K6R3CTDKR-ND | 0402S105K6R3CT | 29AK9370 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Cap, 1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Walsin |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF | 1 microF |