Walsin Technology Corp. Ceramic Capacitors 0402S105K160CT

Description
1µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0402S105K160CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402S105K160CTTR-ND
Ceramic Capacitors 1292-0402S105K160CTTR-ND
1µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

1µF ±10% 16V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Cap, 1Uf, 16V, Mlcc, 0402 Rohs Compliant Walsin - 29AK9369 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Mlcc, 0402 Rohs Compliant Walsin
29AK9369
Cap, 1Uf, 16V, Mlcc, 0402 Rohs Compliant Walsin 29AK9369
CAP, 1UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1UF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, 1Uf, 16Vdc, Mlcc, 0402 Rohs Compliant Walsin - 10AK0242 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16Vdc, Mlcc, 0402 Rohs Compliant Walsin
10AK0242
Cap, 1Uf, 16Vdc, Mlcc, 0402 Rohs Compliant Walsin 10AK0242
CAP, 1UF, 16VDC, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1UF, 16VDC, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-0402S105K160CTTR-ND 29AK9369
Product Name Ceramic Capacitors Cap, 1Uf, 16V, Mlcc, 0402 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Polymer - 337XMPL002MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers