Walsin Technology Corp. Ceramic Capacitors 0402N8R2D500CT

Description
8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1361-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1361-2-ND
Ceramic Capacitors 1292-1361-2-ND
8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1361-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1361-1-ND
Ceramic Capacitors 1292-1361-1-ND
8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1361-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1361-6-ND
Ceramic Capacitors 1292-1361-6-ND
8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.2pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 8.2Pf, 50V, C0G/np0, 0402, Reel; Capacitance Walsin - 77Y8060 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 50V, C0G/np0, 0402, Reel; Capacitance Walsin
77Y8060
Cap, 8.2Pf, 50V, C0G/np0, 0402, Reel; Capacitance Walsin 77Y8060
CAP, 8.2PF, 50V, C0G/NP0, 0402, REEL; Capacitance:8.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating RoHS Compliant: Yes

CAP, 8.2PF, 50V, C0G/NP0, 0402, REEL; Capacitance:8.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 8.2Pf, 50V, C0G/np0, 0402, Reel; Capacitance Walsin - 78Y5198 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 50V, C0G/np0, 0402, Reel; Capacitance Walsin
78Y5198
Cap, 8.2Pf, 50V, C0G/np0, 0402, Reel; Capacitance Walsin 78Y5198
CAP, 8.2PF, 50V, C0G/NP0, 0402, REEL; Capacitance:8.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating RoHS Compliant: Yes

CAP, 8.2PF, 50V, C0G/NP0, 0402, REEL; Capacitance:8.2pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.5pF; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1292-1361-2-ND 1292-1361-6-ND 77Y8060
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 8.2Pf, 50V, C0G/np0, 0402, Reel; Capacitance Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitors - 338-2683-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers