Walsin Technology Corp. 6.8PF 50V Capacitor 0402N6R8C500CT

Description
CAP CER 6.8PF 50V C0G/NP0 0402 Product overview: 0402N6R8C500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402N6R8C500CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 6.8PF 50V C0G/NP0 0402 Product overview: 0402N6R8C500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402N6R8C500CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.8PF 50V Capacitor
60-0402N6R8C500CT
6.8PF 50V Capacitor 60-0402N6R8C500CT
CAP CER 6.8PF 50V C0G/NP0 0402 Product overview: 0402N6R8C500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402N6R8C500CT can be used for catalog matching and distributor lookup.

CAP CER 6.8PF 50V C0G/NP0 0402 Product overview: 0402N6R8C500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402N6R8C500CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1292-1351-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1351-2-ND
Ceramic Capacitors 1292-1351-2-ND
6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1351-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1351-6-ND
Ceramic Capacitors 1292-1351-6-ND
6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1351-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1351-1-ND
Ceramic Capacitors 1292-1351-1-ND
6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.8pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0402N6R8C500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402N6R8C500CT
Ceramic Capacitors 0402N6R8C500CT
CAP CER 6.8PF 50V C0G/NP0 0402

CAP CER 6.8PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 6.8Pf, 50V, C0G/np0, 0402, Reel; Capacitance Walsin - 77Y8056 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Pf, 50V, C0G/np0, 0402, Reel; Capacitance Walsin
77Y8056
Cap, 6.8Pf, 50V, C0G/np0, 0402, Reel; Capacitance Walsin 77Y8056
CAP, 6.8PF, 50V, C0G/NP0, 0402, REEL; Capacitance:6.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating RoHS Compliant: Yes

CAP, 6.8PF, 50V, C0G/NP0, 0402, REEL; Capacitance:6.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 6.8Pf, 50V, C0G/np0, 0402, Reel; Capacitance Walsin - 78Y5194 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Pf, 50V, C0G/np0, 0402, Reel; Capacitance Walsin
78Y5194
Cap, 6.8Pf, 50V, C0G/np0, 0402, Reel; Capacitance Walsin 78Y5194
CAP, 6.8PF, 50V, C0G/NP0, 0402, REEL; Capacitance:6.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating RoHS Compliant: Yes

CAP, 6.8PF, 50V, C0G/NP0, 0402, REEL; Capacitance:6.8pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-0402N6R8C500CT 1292-1351-2-ND 1292-1351-6-ND 0402N6R8C500CT 77Y8056
Product Name 6.8PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 6.8Pf, 50V, C0G/np0, 0402, Reel; Capacitance Walsin
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 6.80E-6 microF 6.80E-6 microF 6.80E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402RN330J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details