39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Cap Ceramic 39pF 50V C0G 5% SMD 0402 125C Paper T/R
CAP CER 39PF 50V C0G/NP0 0402
CAP, 39PF, 50V, 5%, C0G/NP0, 0402, REEL; Capacitance:39pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating RoHS Compliant: Yes
CAP, 39PF, 50V, 5%, C0G/NP0, 0402, REEL; Capacitance:39pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating RoHS Compliant: Yes
| DigiKey | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1292-1312-6-ND | 1292-1312-1-ND | 883-0402N390J500CT | 0402N390J500CT | 77Y8045 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap Ceramic 39pF 50V C0G 5% SMD 0402 125C Paper T/R | Ceramic Capacitors | Cap, 39Pf, 50V, 5%, C0G/np0, 0402, Reel; Capacitance Walsin |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | C0G | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |