Walsin Technology Corp. 33PF 50V Capacitor 0402N330J500CT

Description
CAP CER 33PF 50V C0G/NP0 0402 Product overview: 0402N330J500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402N330J500CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 33PF 50V C0G/NP0 0402 Product overview: 0402N330J500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402N330J500CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
33PF 50V Capacitor
60-0402N330J500CT
33PF 50V Capacitor 60-0402N330J500CT
CAP CER 33PF 50V C0G/NP0 0402 Product overview: 0402N330J500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402N330J500CT can be used for catalog matching and distributor lookup.

CAP CER 33PF 50V C0G/NP0 0402 Product overview: 0402N330J500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402N330J500CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1292-1306-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1306-6-ND
Ceramic Capacitors 1292-1306-6-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1306-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1306-1-ND
Ceramic Capacitors 1292-1306-1-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1306-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1306-2-ND
Ceramic Capacitors 1292-1306-2-ND
33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap Ceramic 33pF 50V C0G 5% SMD 0402 125C Paper T/R - 883-0402N330J500CT - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 33pF 50V C0G 5% SMD 0402 125C Paper T/R
883-0402N330J500CT
Cap Ceramic 33pF 50V C0G 5% SMD 0402 125C Paper T/R 883-0402N330J500CT
Cap Ceramic 33pF 50V C0G 5% SMD 0402 125C Paper T/R

Cap Ceramic 33pF 50V C0G 5% SMD 0402 125C Paper T/R

Supplier's Site
Ceramic Capacitors - 0402N330J500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402N330J500CT
Ceramic Capacitors 0402N330J500CT
CAP CER 33PF 50V C0G/NP0 0402

CAP CER 33PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin - 58Y7645 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin
58Y7645
Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin 58Y7645
Multilayer Ceramic Capacitor, 33 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 33 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
0402N330J500CT
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402N330J500CT
50V 33pF NP0 ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 33pF NP0 ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-0402N330J500CT 1292-1306-6-ND 1292-1306-1-ND 883-0402N330J500CT 0402N330J500CT 58Y7645 0402N330J500CT
Product Name 33PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap Ceramic 33pF 50V C0G 5% SMD 0402 125C Paper T/R Ceramic Capacitors Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G Ceramic Composition Ceramic Composition
Capacitance Range 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF3R6B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details