Walsin Technology Corp. Ceramic Capacitors 0402N330J160CT

Description
33pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
33pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0402N330J160CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402N330J160CTTR-ND
Ceramic Capacitors 1292-0402N330J160CTTR-ND
33pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

33pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 33Pf, 16V, 5%, C0G/np0, 0402, Reel; Capacitance Walsin - 77Y8043 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 16V, 5%, C0G/np0, 0402, Reel; Capacitance Walsin
77Y8043
Cap, 33Pf, 16V, 5%, C0G/np0, 0402, Reel; Capacitance Walsin 77Y8043
CAP, 33PF, 16V, 5%, C0G/NP0, 0402, REEL; Capacitance:33pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating RoHS Compliant: Yes

CAP, 33PF, 16V, 5%, C0G/NP0, 0402, REEL; Capacitance:33pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0402N330J160CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402N330J160CT
Ceramic Capacitors 0402N330J160CT
MLCC 33PF 16V NPO 0402

MLCC 33PF 16V NPO 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1292-0402N330J160CTTR-ND 77Y8043 0402N330J160CT
Product Name Ceramic Capacitors Cap, 33Pf, 16V, 5%, C0G/np0, 0402, Reel; Capacitance Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M160J042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details