Walsin Technology Corp. Ceramic Capacitors 0402N2R2B500CT

Description
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1296-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1296-1-ND
Ceramic Capacitors 1292-1296-1-ND
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1296-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1296-2-ND
Ceramic Capacitors 1292-1296-2-ND
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1296-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1296-6-ND
Ceramic Capacitors 1292-1296-6-ND
2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0402N2R2B500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402N2R2B500CT
Ceramic Capacitors 0402N2R2B500CT
CAP CER 2.2PF 50V C0G/NP0 0402

CAP CER 2.2PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap Ceramic 2.2pF 50V C0G 0.1pF SMD 0402 125C Paper T/R - 883-0402N2R2B500CT - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 2.2pF 50V C0G 0.1pF SMD 0402 125C Paper T/R
883-0402N2R2B500CT
Cap Ceramic 2.2pF 50V C0G 0.1pF SMD 0402 125C Paper T/R 883-0402N2R2B500CT
Cap Ceramic 2.2pF 50V C0G 0.1pF SMD 0402 125C Paper T/R

Cap Ceramic 2.2pF 50V C0G 0.1pF SMD 0402 125C Paper T/R

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1296-1-ND 1292-1296-6-ND 0402N2R2B500CT 883-0402N2R2B500CT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap Ceramic 2.2pF 50V C0G 0.1pF SMD 0402 125C Paper T/R
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF9R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details