Walsin Technology Corp. Ceramic Capacitors 0402N221F500CT

Description
220pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
220pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1284-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1284-1-ND
Ceramic Capacitors 1292-1284-1-ND
220pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1284-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1284-2-ND
Ceramic Capacitors 1292-1284-2-ND
220pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1284-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1284-6-ND
Ceramic Capacitors 1292-1284-6-ND
220pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
220PF 50V Capacitor
60-0402N221F500CT
220PF 50V Capacitor 60-0402N221F500CT
CAP CER 220PF 50V C0G/NP0 0402 Product overview: 0402N221F500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402N221F500CT can be used for catalog matching and distributor lookup.

CAP CER 220PF 50V C0G/NP0 0402 Product overview: 0402N221F500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402N221F500CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap Ceramic 220pF 50V C0G 1% SMD 0402 125C T/R - 883-0402N221F500CT - Utmel Electronic Limited
Hong Kong, China
Cap Ceramic 220pF 50V C0G 1% SMD 0402 125C T/R
883-0402N221F500CT
Cap Ceramic 220pF 50V C0G 1% SMD 0402 125C T/R 883-0402N221F500CT
Cap Ceramic 220pF 50V C0G 1% SMD 0402 125C T/R

Cap Ceramic 220pF 50V C0G 1% SMD 0402 125C T/R

Supplier's Site
Ceramic Capacitors - 0402N221F500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402N221F500CT
Ceramic Capacitors 0402N221F500CT
CAP CER 220PF 50V C0G/NP0 0402

CAP CER 220PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1284-1-ND 1292-1284-6-ND 60-0402N221F500CT 883-0402N221F500CT 0402N221F500CT
Product Name Ceramic Capacitors Ceramic Capacitors 220PF 50V Capacitor Cap Ceramic 220pF 50V C0G 1% SMD 0402 125C T/R Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Polymer - 337UVR004MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504N101K500N-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details