Walsin Technology Corp. Ceramic Capacitors 0402N1R0A500CT

Description
1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0402N1R0A500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402N1R0A500CTTR-ND
Ceramic Capacitors 1292-0402N1R0A500CTTR-ND
1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 1Pf, 50V, Mlcc, 0402 Rohs Compliant Walsin - 29AK9365 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 50V, Mlcc, 0402 Rohs Compliant Walsin
29AK9365
Cap, 1Pf, 50V, Mlcc, 0402 Rohs Compliant Walsin 29AK9365
CAP, 1PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, 1Pf, 50Vdc, Mlcc, 0402 Rohs Compliant Walsin - 10AK0239 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Pf, 50Vdc, Mlcc, 0402 Rohs Compliant Walsin
10AK0239
Cap, 1Pf, 50Vdc, Mlcc, 0402 Rohs Compliant Walsin 10AK0239
CAP, 1PF, 50VDC, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1PF, 50VDC, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1292-0402N1R0A500CTTR-ND 29AK9365
Product Name Ceramic Capacitors Cap, 1Pf, 50V, Mlcc, 0402 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 380LX102M160K032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers