Walsin Technology Corp. Ceramic Capacitors 0402N181J500CT

Description
180pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
180pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1269-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1269-6-ND
Ceramic Capacitors 1292-1269-6-ND
180pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

180pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1269-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1269-2-ND
Ceramic Capacitors 1292-1269-2-ND
180pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

180pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1269-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1269-1-ND
Ceramic Capacitors 1292-1269-1-ND
180pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

180pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
180PF 50V Capacitor
60-0402N181J500CT
180PF 50V Capacitor 60-0402N181J500CT
CAP CER 180PF 50V C0G/NP0 0402 Product overview: 0402N181J500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402N181J500CT can be used for catalog matching and distributor lookup.

CAP CER 180PF 50V C0G/NP0 0402 Product overview: 0402N181J500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402N181J500CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 180Pf, 50V, 5%, C0G, 0402, Reel; Capacitance Walsin - 78Y5165 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Pf, 50V, 5%, C0G, 0402, Reel; Capacitance Walsin
78Y5165
Cap, 180Pf, 50V, 5%, C0G, 0402, Reel; Capacitance Walsin 78Y5165
CAP, 180PF, 50V, 5%, C0G, 0402, REEL; Capacitance:180pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 180PF, 50V, 5%, C0G, 0402, REEL; Capacitance:180pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 180Pf, 50V, 5%, C0G, 0402, Reel; Capacitance Walsin - 77Y8027 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Pf, 50V, 5%, C0G, 0402, Reel; Capacitance Walsin
77Y8027
Cap, 180Pf, 50V, 5%, C0G, 0402, Reel; Capacitance Walsin 77Y8027
CAP, 180PF, 50V, 5%, C0G, 0402, REEL; Capacitance:180pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 180PF, 50V, 5%, C0G, 0402, REEL; Capacitance:180pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0402N181J500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402N181J500CT
Ceramic Capacitors 0402N181J500CT
CAP CER 180PF 50V C0G/NP0 0402

CAP CER 180PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1269-6-ND 1292-1269-2-ND 60-0402N181J500CT 78Y5165 0402N181J500CT
Product Name Ceramic Capacitors Ceramic Capacitors 180PF 50V Capacitor Cap, 180Pf, 50V, 5%, C0G, 0402, Reel; Capacitance Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB122K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Film Capacitors - 1855427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
View Details
Ceramic Capacitors - C11AH1R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details