Walsin Technology Corp. Ceramic Capacitors 0402N160J500CT

Description
16pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
16pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1262-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1262-6-ND
Ceramic Capacitors 1292-1262-6-ND
16pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

16pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1262-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1262-2-ND
Ceramic Capacitors 1292-1262-2-ND
16pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

16pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1262-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1262-1-ND
Ceramic Capacitors 1292-1262-1-ND
16pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

16pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0402N160J500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402N160J500CT
Ceramic Capacitors 0402N160J500CT
CAP CER 16PF 50V C0G/NP0 0402

CAP CER 16PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 16Pf, 50V, 5%, C0G/np0, 0402; Capacitance Walsin - 77Y8025 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 16Pf, 50V, 5%, C0G/np0, 0402; Capacitance Walsin
77Y8025
Cap, 16Pf, 50V, 5%, C0G/np0, 0402; Capacitance Walsin 77Y8025
CAP, 16PF, 50V, 5%, C0G/NP0, 0402; Capacitance:16pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 16PF, 50V, 5%, C0G/NP0, 0402; Capacitance:16pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 16Pf, 50V, 5%, C0G/np0, 0402; Capacitance Walsin - 78Y5163 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 16Pf, 50V, 5%, C0G/np0, 0402; Capacitance Walsin
78Y5163
Cap, 16Pf, 50V, 5%, C0G/np0, 0402; Capacitance Walsin 78Y5163
CAP, 16PF, 50V, 5%, C0G/NP0, 0402; Capacitance:16pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 16PF, 50V, 5%, C0G/NP0, 0402; Capacitance:16pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:Walsin MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1262-6-ND 1292-1262-2-ND 0402N160J500CT 77Y8025
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 16Pf, 50V, 5%, C0G/np0, 0402; Capacitance Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101462U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701073 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details