Walsin Technology Corp. Ceramic Capacitors 0402N151J500CT

Description
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-1261-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1261-6-ND
Ceramic Capacitors 1292-1261-6-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1261-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1261-2-ND
Ceramic Capacitors 1292-1261-2-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-1261-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-1261-1-ND
Ceramic Capacitors 1292-1261-1-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

150pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
150PF 50V Capacitor
60-0402N151J500CT
150PF 50V Capacitor 60-0402N151J500CT
CAP CER 150PF 50V C0G/NP0 0402 Product overview: 0402N151J500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402N151J500CT can be used for catalog matching and distributor lookup.

CAP CER 150PF 50V C0G/NP0 0402 Product overview: 0402N151J500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402N151J500CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin - 58Y7639 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin
58Y7639
Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin 58Y7639
Multilayer Ceramic Capacitor, 150 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 150 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0402N151J500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402N151J500CT
Ceramic Capacitors 0402N151J500CT
CAP CER 150PF 50V C0G/NP0 0402

CAP CER 150PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-1261-6-ND 1292-1261-2-ND 60-0402N151J500CT 58Y7639 0402N151J500CT
Product Name Ceramic Capacitors Ceramic Capacitors 150PF 50V Capacitor Multilayer Ceramic Capacitor, 150 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Walsin Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 227SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 1725730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details