Walsin Technology Corp. Ceramic Capacitors 0402N100F500CT

Description
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1292-0402N100F500CTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402N100F500CTTR-ND
Ceramic Capacitors 1292-0402N100F500CTTR-ND
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0402N100F500CTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402N100F500CTDKR-ND
Ceramic Capacitors 1292-0402N100F500CTDKR-ND
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1292-0402N100F500CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1292-0402N100F500CT-ND
Ceramic Capacitors 1292-0402N100F500CT-ND
10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
10PF 50V Capacitor
60-0402N100F500CT
10PF 50V Capacitor 60-0402N100F500CT
CAP CER 10PF 50V C0G/NP0 0402 Product overview: 0402N100F500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402N100F500CT can be used for catalog matching and distributor lookup.

CAP CER 10PF 50V C0G/NP0 0402 Product overview: 0402N100F500CT from Walsin Technology is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402N100F500CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0402N100F500CT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402N100F500CT
Ceramic Capacitors 0402N100F500CT
CAP CER 10PF 50V C0G/NP0 0402

CAP CER 10PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 10Pf, 50V, Mlcc, 0402 Rohs Compliant Walsin - 50AJ6276 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Pf, 50V, Mlcc, 0402 Rohs Compliant Walsin
50AJ6276
Cap, 10Pf, 50V, Mlcc, 0402 Rohs Compliant Walsin 50AJ6276
CAP, 10PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 10PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1292-0402N100F500CTTR-ND 1292-0402N100F500CTDKR-ND 60-0402N100F500CT 0402N100F500CT 50AJ6276
Product Name Ceramic Capacitors Ceramic Capacitors 10PF 50V Capacitor Ceramic Capacitors Cap, 10Pf, 50V, Mlcc, 0402 Rohs Compliant Walsin
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701161 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers